SM712-02HTG alternative parts: SM712
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R | 15A 24V 400W Bidirectional SOT-23 ESD and Surge Protection (TVS/ESD) ROHS |
Factory Lead Time: | 13 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | - |
Number of Pins: | 3 | - |
Diode Element Material: | SILICON | - |
Breakdown Voltage / V: | 13.3V | - |
Number of Elements: | 2 | - |
Reverse Stand-off Voltage: | 12V | - |
Operating Temperature: | -40°C~125°C TJ | -55℃~+125℃ |
Packaging: | Cut Tape (CT) | - |
Series: | Automotive, AEC-Q101, SM712, SPA® | - |
Published: | 2014 | - |
JESD-609 Code: | e4 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Type: | Zener | ESD |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | Automotive | - |
Additional Feature: | LOW LEAKAGE CURRENT | - |
HTS Code: | 8541.10.00.50 | - |
Capacitance: | 75pF | - |
Max Power Dissipation: | 600W | - |
Terminal Form: | GULL WING | - |
Depth: | 1.4mm | - |
Operating Supply Voltage: | 12V | - |
Working Voltage: | 12V | - |
Polarity: | UNIDIRECTIONAL | - |
Number of Channels: | 2 | - |
Leakage Current: | 20μA | - |
Element Configuration: | Dual | - |
Power Line Protection: | No | - |
Voltage - Breakdown (Min): | 13.3V 7.5V | - |
Current - Peak Pulse (10/1000μs): | 19A 8/20μs | - |
Voltage - Clamping (Max) @ Ipp: | 31V 19V | - |
Clamping Voltage: | 31V | - |
Voltage - Reverse Standoff (Typ): | 12V Max 7V Max | - |
Peak Pulse Current: | 19A | - |
Max Surge Current: | 19A | - |
Peak Pulse Power: | 600W | - |
Direction: | Bidirectional | - |
Capacitance @ Frequency: | 75pF @ 1MHz | - |
Height: | 1.12mm | - |
Length: | 3.04mm | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
RoHS: | - | true |
Reverse Leakage Current (Ir): | - | 200nA |
Peak Pulse Current (Ipp)@10/1000us: | - | 15A |
Maximum Clamping Voltage: | - | 24V |
Peak Pulse Power Dissipation (Ppp)@10/1000us: | - | 400W |
Reverse Stand-Off Voltage (Vrwm): | - | 12V;7V |
Package: | - | Tape & Reel (TR) |
polarity: | - | Bidirectional |
Number of Lines: | - | Dual channel |
Thermistor Application: | - | 9.4V;14.2V |

SM712-02HTG
(In Stock: 11004)
Littelfuse Inc.United States