SM712-02HTG alternative parts: SM712.TCT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R | TVS DIODE 12V/7V 26V/12V SOT23-3 |
Factory Lead Time: | 13 Weeks | 2 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 13.3V | 13.3V |
Number of Elements: | 2 | 4 |
Reverse Stand-off Voltage: | 12V | 12V |
Operating Temperature: | -40°C~125°C TJ | -55°C~125°C TJ |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101, SM712, SPA® | - |
Published: | 2014 | - |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Applications: | Automotive | RS-485 |
Additional Feature: | LOW LEAKAGE CURRENT | LOW CAPACITANCE |
HTS Code: | 8541.10.00.50 | 8541.10.00.50 |
Capacitance: | 75pF | - |
Max Power Dissipation: | 600W | 400W |
Terminal Form: | GULL WING | GULL WING |
Depth: | 1.4mm | 1.3mm |
Operating Supply Voltage: | 12V | - |
Working Voltage: | 12V | 12V |
Polarity: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Number of Channels: | 2 | 2 |
Leakage Current: | 20μA | 1μA |
Element Configuration: | Dual | Dual |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 13.3V 7.5V | 13.3V 7.5V |
Current - Peak Pulse (10/1000μs): | 19A 8/20μs | 17A 8/20μs |
Voltage - Clamping (Max) @ Ipp: | 31V 19V | 26V 12V |
Clamping Voltage: | 31V | 26V |
Voltage - Reverse Standoff (Typ): | 12V Max 7V Max | 12V Max 7V Max |
Peak Pulse Current: | 19A | 17A |
Max Surge Current: | 19A | - |
Peak Pulse Power: | 600W | 400W |
Direction: | Bidirectional | Bidirectional |
Capacitance @ Frequency: | 75pF @ 1MHz | 75pF @ 1MHz |
Height: | 1.12mm | 950μm |
Length: | 3.04mm | 2.9mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Power Rating: | - | 400W |
Voltage - Rated DC: | - | 12V |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 3 |
Power Dissipation: | - | 400W |
Max Reverse Leakage Current: | - | 20μA |
Test Current: | - | 1mA |
Reverse Breakdown Voltage: | - | 13.3V |
Max Breakdown Voltage: | - | 13.3V |
ESD Protection: | - | Yes |
Width: | - | 1.3mm |
REACH SVHC: | - | No SVHC |

SM712-02HTG
(In Stock: 11004)
Littelfuse Inc.United States