SM712-02HTG alternative parts: SM712-TP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R
TVS DIODE 12V 21V SOT23
Factory Lead Time:
13 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
-
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
13.3V
7.5V
Number of Elements:
2
2
Reverse Stand-off Voltage:
12V
-
Operating Temperature:
-40°C~125°C TJ
-55°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101, SM712, SPA®
-
Published:
2014
2009
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Automotive
General Purpose
Additional Feature:
LOW LEAKAGE CURRENT
-
HTS Code:
8541.10.00.50
8541.10.00.50
Capacitance:
75pF
-
Max Power Dissipation:
600W
-
Terminal Form:
GULL WING
GULL WING
Depth:
1.4mm
-
Operating Supply Voltage:
12V
-
Working Voltage:
12V
-
Polarity:
UNIDIRECTIONAL
UNIDIRECTIONAL
Number of Channels:
2
-
Leakage Current:
20μA
-
Element Configuration:
Dual
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
13.3V 7.5V
13.3V
Current - Peak Pulse (10/1000μs):
19A 8/20μs
5A 8/20μs
Voltage - Clamping (Max) @ Ipp:
31V 19V
21V
Clamping Voltage:
31V
-
Voltage - Reverse Standoff (Typ):
12V Max 7V Max
12V Max
Peak Pulse Current:
19A
-
Max Surge Current:
19A
-
Peak Pulse Power:
600W
-
Direction:
Bidirectional
-
Capacitance @ Frequency:
75pF @ 1MHz
45pF @ 1MHz
Height:
1.12mm
-
Length:
3.04mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Position:
-
DUAL
Base Part Number:
-
SM712
Pin Count:
-
3
JESD-30 Code:
-
R-PDSO-G3
Configuration:
-
COMPLEX
Power - Peak Pulse:
-
400W
Bidirectional Channels:
-
2
Rep Pk Reverse Voltage-Max:
-
7V
Non-rep Peak Rev Power Dis-Max:
-
400W
Clamping Voltage-Max:
-
10.5V
SM712-02HTG

SM712-02HTG

(In Stock: 11004)

Littelfuse Inc.