SN6505BDBVR alternative parts: LMR12010XMK/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSFORMER DRIVER 6SOT-23 | IC REG BUCK ADJ 1A TSOT23-6 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |
Number of Pins: | 6 | 6 |
SwitchingFrequency: | 424kHz | - |
Operating Temperature: | -55°C~125°C | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
Applications: | Transformer Driver | - |
Voltage - Supply: | 2.25V~5.5V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | SN6505 | LMR12010 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 16V | 17V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1A | 1A |
Operating Supply Voltage: | 5.5V | 20V |
Operating Supply Current: | 1.56mA | - |
Nominal Supply Current: | 1.56mA | - |
Output Current: | 1A | - |
Min Input Voltage: | 2.2V | - |
Max Input Voltage: | 5.5V | - |
Interface IC Type: | INTERFACE CIRCUIT | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.45mm | 1.1mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 1.2mm | 870μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | SIMPLE SWITCHER® |
Peak Reflow Temperature (Cel): | - | 260 |
Function: | - | Step-Down |
Efficiency: | - | 90 % |
Voltage - Input (Min): | - | 3V |
Input Voltage-Nom: | - | 5V |
Analog IC - Other Type: | - | SWITCHING REGULATOR |
Output Configuration: | - | Positive |
Quiescent Current: | - | 1.5mA |
Max Output Voltage: | - | 17V |
Voltage - Output (Min/Fixed): | - | 0.8V |
Topology: | - | Buck |
Control Mode: | - | CURRENT-MODE |
Frequency - Switching: | - | 1.6MHz |
Control Technique: | - | PULSE WIDTH MODULATION |
Synchronous Rectifier: | - | No |
Min Output Voltage: | - | 800mV |
REACH SVHC: | - | No SVHC |

SN6505BDBVR
(In Stock: 10018)
Texas InstrumentsUnited States