SN6505BDBVR alternative parts: SN6501DBVT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSFORMER DRIVER 6SOT-23
TEXAS INSTRUMENTS - SN6501DBVT - DRIVER, TRANSFORMER, 5V, 0.35A, 5SOT23
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SC-74A, SOT-753
Number of Pins:
6
5
SwitchingFrequency:
424kHz
620kHz
Operating Temperature:
-55°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
5
ECCN Code:
EAR99
EAR99
Applications:
Transformer Driver
Transformer Driver
Voltage - Supply:
2.25V~5.5V
3V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.95mm
-
Base Part Number:
SN6505
SN6501
Number of Outputs:
1
1
Output Voltage:
16V
11V
Output Type:
Adjustable
Adjustable
Max Output Current:
1A
350mA
Operating Supply Voltage:
5.5V
-
Operating Supply Current:
1.56mA
-
Nominal Supply Current:
1.56mA
-
Output Current:
1A
350mA
Min Input Voltage:
2.2V
3V
Max Input Voltage:
5.5V
5.5V
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
Max Junction Temperature (Tj):
150°C
170°C
Ambient Temperature Range High:
125°C
125°C
Height:
1.45mm
1.45mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
Thickness:
1.2mm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
250mW
Peak Reflow Temperature (Cel):
-
260
Current - Supply:
-
300μA
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
SN6505BDBVR

SN6505BDBVR

(In Stock: 10018)

Texas Instruments