SN6505BDBVR alternative parts: SN6505ADBVT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSFORMER DRIVER 6SOT-23 | IC TRANSFORMER DRIVER SOT23-6 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | SOT-23-6 |
Number of Pins: | 6 | 6 |
SwitchingFrequency: | 424kHz | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | - |
Applications: | Transformer Driver | Transformer Driver |
Voltage - Supply: | 2.25V~5.5V | 2.25V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | SN6505 | SN6505 |
Number of Outputs: | 1 | - |
Output Voltage: | 16V | - |
Output Type: | Adjustable | - |
Max Output Current: | 1A | - |
Operating Supply Voltage: | 5.5V | - |
Operating Supply Current: | 1.56mA | 1mA |
Nominal Supply Current: | 1.56mA | - |
Output Current: | 1A | - |
Min Input Voltage: | 2.2V | - |
Max Input Voltage: | 5.5V | - |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.45mm | 1.45mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 1.2mm | 1.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
REACH SVHC: | - | No SVHC |

SN6505BDBVR
(In Stock: 10018)
Texas InstrumentsUnited States