SN6505BDBVR alternative parts: SN6505DQDBVTQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSFORMER DRIVER 6SOT-23
SN6505DQDBVTQ1
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Number of Pins:
6
-
SwitchingFrequency:
424kHz
-
Operating Temperature:
-55°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
6
6
ECCN Code:
EAR99
-
Applications:
Transformer Driver
Transformer Driver
Voltage - Supply:
2.25V~5.5V
2.25V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
SN6505
SN6505
Number of Outputs:
1
-
Output Voltage:
16V
-
Output Type:
Adjustable
-
Max Output Current:
1A
-
Operating Supply Voltage:
5.5V
-
Operating Supply Current:
1.56mA
-
Nominal Supply Current:
1.56mA
-
Output Current:
1A
-
Min Input Voltage:
2.2V
-
Max Input Voltage:
5.5V
-
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
125°C
-
Height:
1.45mm
-
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
Thickness:
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Series:
-
Automotive, AEC-Q100
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G6
Current - Supply:
-
1.56mA
Height Seated (Max):
-
1.45mm
SN6505BDBVR

SN6505BDBVR

(In Stock: 10018)

Texas Instruments