SN6505BDBVR alternative parts: SN6507DGQRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSFORMER DRIVER 6SOT-23
Power Management Specialized - PMIC Automotive low-emission 36-V push-pull transformer driver with duty cycle control
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
HVSSOP-10
Number of Pins:
6
-
SwitchingFrequency:
424kHz
-
Operating Temperature:
-55°C~125°C
-55°C ~ 125°C (TA)
Packaging:
Tape & Reel (TR)
Cut Tape
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
6
-
ECCN Code:
EAR99
-
Applications:
Transformer Driver
Transformer Driver
Voltage - Supply:
2.25V~5.5V
3V ~ 36V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
0.95mm
-
Base Part Number:
SN6505
-
Number of Outputs:
1
-
Output Voltage:
16V
-
Output Type:
Adjustable
-
Max Output Current:
1A
-
Operating Supply Voltage:
5.5V
-
Operating Supply Current:
1.56mA
3 mA
Nominal Supply Current:
1.56mA
-
Output Current:
1A
500 mA
Min Input Voltage:
2.2V
-
Max Input Voltage:
5.5V
-
Interface IC Type:
INTERFACE CIRCUIT
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
125°C
-
Height:
1.45mm
-
Length:
2.9mm
-
Width:
1.6mm
-
Thickness:
1.2mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
10-HVSSOP
Mounting Styles:
-
SMD/SMT
Minimum Operating Temperature:
-
- 55 C
Maximum Operating Temperature:
-
+ 125 C
Input Voltage-Max:
-
36 V
Input Voltage-Min:
-
3 V
Maximum Output Voltage:
-
15 V
Factory Pack QuantityFactory Pack Quantity:
-
2500
Package:
-
Tape & Reel (TR)
Mfr:
-
Texas Instruments
Product Status:
-
Active
Series:
-
SN6507-Q1
Type:
-
Driver
Current - Supply:
-
3mA
Product:
-
Push-Pull Transformer Drivers
SN6505BDBVR

SN6505BDBVR

(In Stock: 10018)

Texas Instruments