SN74LVC1G08DBVR alternative parts: NC7SZ08M5X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC GATE AND 1CH 2-INP SOT23-5
NC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
5 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Weight:
15.790684mg
30mg
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
7SZ
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3.3V
1.8V
Base Part Number:
74LVC1G08
7SZ08
Pin Count:
5
-
Max Output Current:
32mA
-
Power Supplies:
3.3V
3.3V
Output Current:
32mA
32mA
Propagation Delay:
4 ns
4.5 ns
Quiescent Current:
10μA
20μA
Turn On Delay Time:
4.5 ns
11 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
AND
AND
Number of Inputs:
2
2
Logic Type:
AND Gate
AND Gate
Max Propagation Delay @ V, Max CL:
4ns @ 5V, 50pF
4.5ns @ 5V, 50pF
Schmitt Trigger:
NO
NO
Height:
1.45mm
1.45mm
Length:
2.9mm
-
Width:
1.6mm
-
Thickness:
1.2mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2009
Current - Quiescent (Max):
-
2μA
Max Junction Temperature (Tj):
-
150°C
SN74LVC1G08DBVR

SN74LVC1G08DBVR

(In Stock: 183360)

Texas Instruments