SN74LVC1G08DBVR alternative parts: SN74AHC1G09DBVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC GATE AND 1CH 2-INP SOT23-5 | IC GATE AND 1CH 2-INP SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Weight: | 15.790684mg | - |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LVC | 74AHC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Base Part Number: | 74LVC1G08 | 74AHC1G09 |
Pin Count: | 5 | 5 |
Max Output Current: | 32mA | - |
Power Supplies: | 3.3V | - |
Output Current: | 32mA | 25mA |
Propagation Delay: | 4 ns | 4.6 ns |
Quiescent Current: | 10μA | 1μA |
Turn On Delay Time: | 4.5 ns | - |
Family: | LVC/LCX/Z | AHC/VHC/H/U/V |
Logic Function: | AND | AND |
Number of Inputs: | 2 | 2 |
Logic Type: | AND Gate | AND Gate |
Max Propagation Delay @ V, Max CL: | 4ns @ 5V, 50pF | 7.5ns @ 5V, 50pF |
Schmitt Trigger: | NO | NO |
Height: | 1.45mm | 1.45mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 1.2mm | 1.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Logic Level-Low: | - | 0.5V ~ 1.65V |
Logic Level-High: | - | 1.5V ~ 3.85V |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Number of Outputs: | - | 1 |
Output Voltage: | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 2V |
Nominal Supply Current: | - | 1μA |
Max I(ol): | - | 0.008 A |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 125°C |
Features: | - | Open Drain |

SN74LVC1G08DBVR
(In Stock: 183360)
Texas InstrumentsUnited States