SN74LVC1G126DCKR alternative parts: SN74ALVCH16245DGGR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
TEXAS INSTRUMENTS - SN74ALVCH16245DGGR - NON INVERTING TRANSCEIVER, TSSOP-48
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
48-TFSOP (0.240, 6.10mm Width)
Number of Pins:
5
48
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74ALVCH
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
48
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
1.65V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
3.3V
1.8V
Frequency:
100MHz
-
Base Part Number:
74LVC1G126
74ALVCH16245
Pin Count:
5
48
Output Type:
3-State
3-State
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
3.3V
Number of Channels:
1
-
Number of Ports:
2
2
Nominal Supply Current:
10μA
-
Number of Bits:
1
-
Propagation Delay:
9 ns
5.7 ns
Quiescent Current:
10μA
40μA
Turn On Delay Time:
9.8 ns
5.7 ns
Family:
LVC/LCX/Z
ALVC/VCX/A
Logic Function:
Buffer, Inverting
Inverting, Transceiver
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Transceiver, Non-Inverting
Max I(ol):
0.032 A
-
Control Type:
ENABLE HIGH
COMMON CONTROL
Count Direction:
UNIDIRECTIONAL
-
Schmitt Trigger Input:
No
-
Ambient Temperature Range High:
125°C
-
Height:
1.1mm
1.2mm
Length:
2mm
12.5mm
Width:
1.25mm
6.1mm
Thickness:
900μm
1.15mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
223.195796mg
Number of Elements:
-
2
Additional Feature:
-
WITH DIRECTION CONTROL
Terminal Pitch:
-
0.5mm
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
1.65V
Load Capacitance:
-
50pF
Max Supply Current:
-
40μA
Direction:
-
Bidirectional
Number of Bits per Element:
-
8
Prop. Delay@Nom-Sup:
-
3 ns
Schmitt Trigger:
-
No
Power Supply Current-Max (ICC):
-
0.04mA
Number of Transceivers:
-
16
Translation:
-
N/A
Radiation Hardening:
-
No
SN74LVC1G126DCKR

SN74LVC1G126DCKR

(In Stock: 23901)

Texas Instruments