SN74LVC1G126DCKR alternative parts: SN74HC126DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC BUFFER NON-INVERT 6V 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 21 hours ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
5
14
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74HC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
4
Supply Voltage:
3.3V
5V
Frequency:
100MHz
-
Base Part Number:
74LVC1G126
74HC126
Pin Count:
5
14
Output Type:
3-State
3-State
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
2/6V
Number of Channels:
1
4
Number of Ports:
2
2
Nominal Supply Current:
10μA
-
Number of Bits:
1
-
Propagation Delay:
9 ns
25 ns
Quiescent Current:
10μA
8μA
Turn On Delay Time:
9.8 ns
188 ns
Family:
LVC/LCX/Z
HC/UH
Logic Function:
Buffer, Inverting
Buffer, Inverting
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.032 A
0.006 A
Control Type:
ENABLE HIGH
ENABLE HIGH
Count Direction:
UNIDIRECTIONAL
-
Schmitt Trigger Input:
No
-
Ambient Temperature Range High:
125°C
-
Height:
1.1mm
1.75mm
Length:
2mm
8.65mm
Width:
1.25mm
3.91mm
Thickness:
900μm
1.58mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Operating Supply Voltage:
-
5V
Supply Voltage-Max (Vsup):
-
6V
Supply Voltage-Min (Vsup):
-
2V
Number of Bits per Element:
-
1
Prop. Delay@Nom-Sup:
-
30 ns
Power Supply Current-Max (ICC):
-
0.08mA
Number of Output Lines:
-
4
Radiation Hardening:
-
No
SN74LVC1G126DCKR

SN74LVC1G126DCKR

(In Stock: 23901)

Texas Instruments