SN74LVC1G126DCKR alternative parts: SN74HCT245DW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
TEXAS INSTRUMENTS - SN74HCT245DW - Bus Transceiver, 74HCT245, 8 Channels, 6 mA, 4.5 V to 5.5 V, SOIC-20
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
5
20
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74HCT
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
20
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
100MHz
-
Base Part Number:
74LVC1G126
74HCT245
Pin Count:
5
20
Output Type:
3-State
3-State
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
5V
Number of Channels:
1
8
Number of Ports:
2
2
Nominal Supply Current:
10μA
-
Number of Bits:
1
8
Propagation Delay:
9 ns
74 ns
Quiescent Current:
10μA
8μA
Turn On Delay Time:
9.8 ns
74 ns
Family:
LVC/LCX/Z
HCT
Logic Function:
Buffer, Inverting
Inverting, Transceiver
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Transceiver, Non-Inverting
Max I(ol):
0.032 A
0.006 A
Control Type:
ENABLE HIGH
COMMON CONTROL
Count Direction:
UNIDIRECTIONAL
-
Schmitt Trigger Input:
No
-
Ambient Temperature Range High:
125°C
-
Height:
1.1mm
2.65mm
Length:
2mm
12.8mm
Width:
1.25mm
7.5mm
Thickness:
900μm
2.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
500.709277mg
Number of Elements:
-
1
Additional Feature:
-
WITH DIRECTION CONTROL
Operating Supply Voltage:
-
5V
Output Current:
-
6mA
Direction:
-
Bidirectional
Prop. Delay@Nom-Sup:
-
25 ns
Schmitt Trigger:
-
No
Translation:
-
N/A
Radiation Hardening:
-
No
SN74LVC1G126DCKR

SN74LVC1G126DCKR

(In Stock: 23901)

Texas Instruments