SN74LVC1G126DCKR alternative parts: SN74LVC125ADR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC BUS BUFF TRI-ST QD 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 5 | 14 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LVC | 74LVC |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 1.65V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 4 |
Supply Voltage: | 3.3V | 1.8V |
Frequency: | 100MHz | - |
Base Part Number: | 74LVC1G126 | 74LVC125 |
Pin Count: | 5 | 14 |
Output Type: | 3-State | 3-State |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | 4 |
Number of Ports: | 2 | 2 |
Nominal Supply Current: | 10μA | - |
Number of Bits: | 1 | - |
Propagation Delay: | 9 ns | 4.6 ns |
Quiescent Current: | 10μA | 1μA |
Turn On Delay Time: | 9.8 ns | 15.8 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Inverting | Buffer, Inverting |
Number of Inputs: | 1 | 4 |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.032 A | - |
Control Type: | ENABLE HIGH | ENABLE LOW |
Count Direction: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Schmitt Trigger Input: | No | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 1.75mm |
Length: | 2mm | 8.65mm |
Width: | 1.25mm | 3.91mm |
Thickness: | 900μm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Power Dissipation: | - | 500mW |
Load Capacitance: | - | 50pF |
Number of Bits per Element: | - | 1 |
Number of Output Lines: | - | 3 |
Radiation Hardening: | - | No |

SN74LVC1G126DCKR
(In Stock: 23901)
Texas InstrumentsUnited States