STL100N8F7 alternative parts: STL10N3LLH5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 80V 100A POWERFLAT
MOSFET N-CH 30V 9A POWERFLAT
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 7 months ago)
Package / Case:
8-PowerVDFN
8-PowerVDFN
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Current - Continuous Drain (Id) @ 25℃:
100A Tc
9A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
4.5V 10V
Power Dissipation (Max):
4.8W Ta 120W Tc
2W Ta 50W Tc
Series:
STripFET™
STripFET™ V
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Peak Reflow Temperature (Cel):
260
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STL100
STL10
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
6.1m Ω @ 10A, 10V
19m Ω @ 4.5A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 250μA
2.5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
3435pF @ 40V
900pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
46.8nC @ 10V
6nC @ 4.5V
Drain to Source Voltage (Vdss):
80V
-
Vgs (Max):
±20V
±22V
Continuous Drain Current (ID):
100A
9A
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
14 Weeks
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
Turn Off Delay Time:
-
21 ns
Number of Terminations:
-
8
Resistance:
-
11.7Ohm
Additional Feature:
-
ULTRA LOW-ON RESISTANCE
Terminal Position:
-
DUAL
Pin Count:
-
8
Element Configuration:
-
Single
Operating Mode:
-
ENHANCEMENT MODE
Power Dissipation:
-
50W
Turn On Delay Time:
-
4 ns
Transistor Application:
-
SWITCHING
Rise Time:
-
4.2ns
Fall Time (Typ):
-
3.5 ns
Threshold Voltage:
-
1V
Gate to Source Voltage (Vgs):
-
22V
Drain Current-Max (Abs) (ID):
-
9A
Drain to Source Breakdown Voltage:
-
30V
Pulsed Drain Current-Max (IDM):
-
36A
Avalanche Energy Rating (Eas):
-
150 mJ
Nominal Vgs:
-
1 V
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
STL100N8F7

STL100N8F7

(In Stock: 20)

STMicroelectronics