STL100N8F7 alternative parts: STL18N65M5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 80V 100A POWERFLAT
MOSFET N-CH 650V 0.215Ohm 15A MDmesh M5
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Package / Case:
8-PowerVDFN
8-PowerVDFN
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Current - Continuous Drain (Id) @ 25℃:
100A Tc
15A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Power Dissipation (Max):
4.8W Ta 120W Tc
57W Tc
Series:
STripFET™
MDmesh™ V
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~175°C TJ
150°C TJ
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Peak Reflow Temperature (Cel):
260
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STL100
STL18
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
6.1m Ω @ 10A, 10V
240m Ω @ 7.5A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 250μA
5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
3435pF @ 40V
1240pF @ 100V
Gate Charge (Qg) (Max) @ Vgs:
46.8nC @ 10V
31nC @ 10V
Drain to Source Voltage (Vdss):
80V
-
Vgs (Max):
±20V
±25V
Continuous Drain Current (ID):
100A
15A
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
17 Weeks
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
Turn Off Delay Time:
-
9 ns
Number of Terminations:
-
5
Resistance:
-
240mOhm
Terminal Position:
-
DUAL
Terminal Form:
-
FLAT
JESD-30 Code:
-
R-PDSO-F5
Number of Channels:
-
2
Element Configuration:
-
Single
Operating Mode:
-
ENHANCEMENT MODE
Power Dissipation:
-
57W
Case Connection:
-
DRAIN
Turn On Delay Time:
-
36 ns
Transistor Application:
-
SWITCHING
Rise Time:
-
7ns
Fall Time (Typ):
-
11 ns
Gate to Source Voltage (Vgs):
-
25V
Drain to Source Breakdown Voltage:
-
650V
Pulsed Drain Current-Max (IDM):
-
60A
Height:
-
1mm
Length:
-
5.4mm
Width:
-
6.35mm
Radiation Hardening:
-
No
STL100N8F7

STL100N8F7

(In Stock: 20)

STMicroelectronics