STL100N8F7 alternative parts: STL12N65M2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 80V 100A POWERFLAT
MOSFET POWER MOSFET
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Package / Case:
8-PowerVDFN
8-PowerVDFN
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Current - Continuous Drain (Id) @ 25℃:
100A Tc
5A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Power Dissipation (Max):
4.8W Ta 120W Tc
48W Tc
Series:
STripFET™
MDmesh™
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
STL100
STL12
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
6.1m Ω @ 10A, 10V
750m Ω @ 3A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
3435pF @ 40V
410pF @ 100V
Gate Charge (Qg) (Max) @ Vgs:
46.8nC @ 10V
12.5nC @ 10V
Drain to Source Voltage (Vdss):
80V
650V
Vgs (Max):
±20V
±25V
Continuous Drain Current (ID):
100A
5A
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
26 Weeks
Number of Channels:
-
1
Gate to Source Voltage (Vgs):
-
25V
STL100N8F7

STL100N8F7

(In Stock: 20)

STMicroelectronics