STL100N8F7 alternative parts: STL11N3LLH6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 80V 100A POWERFLAT
MOSFET N-CH 30V 11A POWERFLAT
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Package / Case:
8-PowerVDFN
8-PowerVDFN
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Current - Continuous Drain (Id) @ 25℃:
100A Tc
11A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
4.5V 10V
Power Dissipation (Max):
4.8W Ta 120W Tc
2W Ta 50W Tc
Series:
STripFET™
DeepGATE™, STripFET™ VI
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Peak Reflow Temperature (Cel):
260
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STL100
STL11
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
6.1m Ω @ 10A, 10V
7.5m Ω @ 5.5A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 250μA
1V @ 250μA (Min)
Input Capacitance (Ciss) (Max) @ Vds:
3435pF @ 40V
1690pF @ 24V
Gate Charge (Qg) (Max) @ Vgs:
46.8nC @ 10V
17nC @ 4.5V
Drain to Source Voltage (Vdss):
80V
-
Vgs (Max):
±20V
±20V
Continuous Drain Current (ID):
100A
11A
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
20 Weeks
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
Number of Terminations:
-
8
Resistance:
-
7.5MOhm
Additional Feature:
-
ULTRA-LOW RESISTANCE
Terminal Position:
-
DUAL
Pin Count:
-
8
Element Configuration:
-
Single
Operating Mode:
-
ENHANCEMENT MODE
Power Dissipation:
-
50W
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Gate to Source Voltage (Vgs):
-
20V
Drain to Source Breakdown Voltage:
-
30V
Pulsed Drain Current-Max (IDM):
-
44A
Radiation Hardening:
-
No
STL100N8F7

STL100N8F7

(In Stock: 20)

STMicroelectronics