STMPS2141STR alternative parts: STMPS2151MTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC PWR SWITCH 1CH 500MA SOT23-5
IC PWR SWITCH ENH 1CH 8-SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
14 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
5
8
Turn Off Delay Time:
10 ms
10 ms
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Resistance:
120mOhm
130mOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
32.5mW
32.5mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Current Rating:
500mA
500mA
Base Part Number:
STMPS2141
STMPS2151
Pin Count:
5
8
Output Type:
N-Channel
N-Channel
Max Output Current:
500mA
500mA
Operating Supply Voltage:
5.5V
5.5V
Voltage:
5.5V
-
Interface:
On/Off
On/Off
Nominal Supply Current:
40μA
40μA
Current:
500mA
-
Output Configuration:
High Side
High Side
Power Dissipation:
32.5mW
32.5mW
Output Current:
0A
0A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
40μA
40μA
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
5 ms
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.7V
2.7V
Number of Inputs:
1
-
Max Input Voltage:
5.5V
5.5V
Nominal Input Voltage:
5V
5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Driver Number of Bits:
1
1
Fault Protection:
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Rds On (Typ):
90m Ω
110m Ω
Built-in Protections:
TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE
TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE
Height:
1.3mm
-
Length:
3mm
4.9mm
Width:
1.75mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Outputs:
-
1
Turn On Time:
-
5000 μs
STMPS2141STR

STMPS2141STR

(In Stock: 18000)

STMicroelectronics