STMPS2141STR alternative parts: STMPS2151STR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC PWR SWITCH 1CH 500MA SOT23-5 | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Turn Off Delay Time: | 10 ms | 10 ms |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 120mOhm | 90mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 32.5mW | 33.8mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Current Rating: | 500mA | 500mA |
Base Part Number: | STMPS2141 | STMPS2151 |
Pin Count: | 5 | 5 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Operating Supply Voltage: | 5.5V | 5.5V |
Voltage: | 5.5V | 5.5V |
Interface: | On/Off | On/Off |
Nominal Supply Current: | 40μA | 12μA |
Current: | 500mA | 500mA |
Output Configuration: | High Side | High Side |
Power Dissipation: | 32.5mW | 32.5mW |
Output Current: | 0A | 500mA |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 40μA | 40μA |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 5 ms |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.7V | 2.7V |
Number of Inputs: | 1 | 1 |
Max Input Voltage: | 5.5V | 5.5V |
Nominal Input Voltage: | 5V | 5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Driver Number of Bits: | 1 | 1 |
Fault Protection: | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO |
Rds On (Typ): | 90m Ω | 90m Ω |
Built-in Protections: | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE |
Height: | 1.3mm | 1.45mm |
Length: | 3mm | 3mm |
Width: | 1.75mm | 1.75mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Output Voltage: | - | 5V |
Max Junction Temperature (Tj): | - | 125°C |
Drain to Source Resistance: | - | 90mOhm |
Ambient Temperature Range High: | - | 85°C |
On-State Resistance: | - | 90mOhm |
REACH SVHC: | - | No SVHC |

STMPS2141STR
(In Stock: 18000)
STMicroelectronicsUnited States