STMPS2141STR alternative parts: STMPS2272MTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC PWR SWITCH 1CH 500MA SOT23-5
IC DUAL POWER SWITCH 1A 8SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
14 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
5
8
Turn Off Delay Time:
10 ms
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Resistance:
120mOhm
200mOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
32.5mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
5V
-
Current Rating:
500mA
1A
Base Part Number:
STMPS2141
STMPS2272
Pin Count:
5
8
Output Type:
N-Channel
-
Max Output Current:
500mA
1A
Operating Supply Voltage:
5.5V
5.5V
Voltage:
5.5V
-
Interface:
On/Off
On/Off
Nominal Supply Current:
40μA
13μA
Current:
500mA
-
Output Configuration:
High Side
High Side
Power Dissipation:
32.5mW
-
Output Current:
0A
0A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
40μA
13μA
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
-
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.7V
2.7V
Number of Inputs:
1
-
Max Input Voltage:
5.5V
5.5V
Nominal Input Voltage:
5V
-
Ratio - Input:Output:
1:1
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Driver Number of Bits:
1
-
Fault Protection:
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Rds On (Typ):
90m Ω
105m Ω
Built-in Protections:
TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE
-
Height:
1.3mm
-
Length:
3mm
4.9mm
Width:
1.75mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of I/Os:
-
4
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Outputs:
-
2
Height Seated (Max):
-
1.75mm
STMPS2141STR

STMPS2141STR

(In Stock: 18000)

STMicroelectronics