STMPS2141STR alternative parts: STMPS2262MTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC PWR SWITCH 1CH 500MA SOT23-5 | IC DUAL HIGH SIDE SWITCH 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 14 Weeks | 20 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 5 | 8 |
Turn Off Delay Time: | 10 ms | 10 ms |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | - |
Resistance: | 120mOhm | 120mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 32.5mW | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Current Rating: | 500mA | - |
Base Part Number: | STMPS2141 | STMPS2262 |
Pin Count: | 5 | - |
Output Type: | N-Channel | - |
Max Output Current: | 500mA | 1A |
Operating Supply Voltage: | 5.5V | - |
Voltage: | 5.5V | - |
Interface: | On/Off | On/Off |
Nominal Supply Current: | 40μA | - |
Current: | 500mA | - |
Output Configuration: | High Side | High Side |
Power Dissipation: | 32.5mW | - |
Output Current: | 0A | 0A |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 40μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 5 ms |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.7V | - |
Number of Inputs: | 1 | - |
Max Input Voltage: | 5.5V | - |
Nominal Input Voltage: | 5V | - |
Ratio - Input:Output: | 1:1 | 1:2 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Driver Number of Bits: | 1 | - |
Fault Protection: | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO |
Rds On (Typ): | 90m Ω | 105mOhm |
Built-in Protections: | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - |
Height: | 1.3mm | - |
Length: | 3mm | - |
Width: | 1.75mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 8-SO |
Weight: | - | 540.001716mg |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Outputs: | - | 2 |

STMPS2141STR
(In Stock: 18000)
STMicroelectronicsUnited States