STWD100NYWY3F alternative parts: MCP1316MT-29ME/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC WATCHDOG TIME CIRCUIT SOT23-5
IC SUPERVISOR 2.9V SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
14 Weeks
8 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Weight:
29.993795mg
-
Number of Elements:
1
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
-
Type:
Watchdog Circuit
Simple Reset/Power-On Reset
Terminal Finish:
Tin (Sn)
-
Power Rating:
320mW
-
Max Power Dissipation:
320mW
240mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3V
Base Part Number:
STWD100
MCP1316M
Output:
Open Drain or Open Collector
Open Drain or Open Collector
Pin Count:
5
-
Operating Supply Voltage:
5V
-
Max Supply Voltage:
7V
5.5V
Min Supply Voltage:
-300mV
1V
Nominal Supply Current:
13μA
-
Power Dissipation:
320mW
-
Output Current:
20μA
-
Reset:
Active Low
Active Low
Reset Timeout:
1.12s Minimum
140ms Minimum
Ambient Temperature Range High:
125°C
-
Height:
1.45mm
1.3mm
Length:
2.9mm
3.1mm
Width:
1.6mm
1.8mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Automotive grade
Published:
-
1998
Pbfree Code:
-
yes
Number of Functions:
-
1
Number of Channels:
-
1
Operating Supply Current:
-
1μA
Max Supply Current:
-
10μA
Adjustable Threshold:
-
NO
Quiescent Current:
-
1μA
Voltage - Threshold:
-
2.9V
Number of Voltages Monitored:
-
1
Min Reset Threshold Voltage:
-
29mV
Max Reset Threshold Voltage:
-
174mV
Undervoltage Threshold:
-
2.857V
Overvoltage Threshold:
-
2.944V
STWD100NYWY3F

STWD100NYWY3F

(In Stock: 30000)

STMicroelectronics