TCA9548ARGER alternative parts: TCA9544APWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC I2C SW 8CH W/RESET 24VQFN | IC I2C SW 4CH W/RESET 20TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 20-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 24 | 20 |
Weight: | 54.601182mg | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TCA | TCA |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 24 | 20 |
ECCN Code: | EAR99 | EAR99 |
Type: | Bus Switch | Multiplexer |
Resistance: | 70Ohm | 70Ohm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | ALSO OPERATES AT VCC 2.3V TO 3.6V | - |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | CA9548 | CA9544 |
Number of Outputs: | 8 | - |
Circuit: | 1 x 8:1 | 2 x 1:4 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | I2C, SMBus | - |
Max Supply Current: | 80μA | - |
Propagation Delay: | 1 ns | 1 ns |
Supply Type: | Single | Single |
Output Polarity: | TRUE | - |
Voltage Supply Source: | Single Supply | Single Supply |
Independent Circuits: | 1 | 1 |
Ambient Temperature Range High: | 85°C | 85°C |
Height: | 1mm | 1.2mm |
Length: | 4mm | 6.5mm |
Width: | 4mm | 4.4mm |
Thickness: | 880μm | 1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Frequency: | - | 400kHz |
Number of Inputs: | - | 5 |

TCA9548ARGER
(In Stock: 6980)
Texas InstrumentsUnited States