TCA9548ARGER alternative parts: TCA9548APWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
IC I2C SW 8CH W/RESET 24TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
24
Weight:
54.601182mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
TCA
TCA
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
Bus Switch
Resistance:
70Ohm
70Ohm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
ALSO OPERATES AT VCC 2.3V TO 3.6V
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
CA9548
CA9548
Number of Outputs:
8
8
Circuit:
1 x 8:1
1 x 8:1
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
I2C, SMBus
I2C, SMBus
Max Supply Current:
80μA
80μA
Propagation Delay:
1 ns
-
Supply Type:
Single
Single
Output Polarity:
TRUE
TRUE
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
1
Ambient Temperature Range High:
85°C
85°C
Height:
1mm
1.2mm
Length:
4mm
7.8mm
Width:
4mm
4.4mm
Thickness:
880μm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Load Capacitance:
-
50pF
Power Supply Current-Max (ICC):
-
0.08mA
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments