TCA9548ARGER alternative parts: TCA9548ARGERQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
I2C Switch with Reset 8 Channel Bi-Directional 1.65V to 5.25V 24-Pin VQFN Cut Tape
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
-
Weight:
54.601182mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TCA
Automotive, AEC-Q100
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
24
24
ECCN Code:
EAR99
-
Type:
Bus Switch
Bus Switch
Resistance:
70Ohm
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.25V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
CA9548
CA9548
Number of Outputs:
8
-
Circuit:
1 x 8:1
1 x 8:1
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
-
Max Supply Current:
80μA
-
Propagation Delay:
1 ns
-
Supply Type:
Single
-
Output Polarity:
TRUE
-
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
1
Ambient Temperature Range High:
85°C
-
Height:
1mm
-
Length:
4mm
4mm
Width:
4mm
4mm
Thickness:
880μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Form:
-
NO LEAD
JESD-30 Code:
-
S-PQCC-N24
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments