TCA9548ARGER alternative parts: TCA9545APWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
Switch ICs - Various 4-CH I2C and SMBus Switch
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
20-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
20
Weight:
54.601182mg
80.002354mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TCA
TCA
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
24
20
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
Bus Switch
Resistance:
70Ohm
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
CA9548
CA9545
Number of Outputs:
8
-
Circuit:
1 x 8:1
2 x 1:4
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
-
Max Supply Current:
80μA
-
Propagation Delay:
1 ns
1 ns
Supply Type:
Single
Single
Output Polarity:
TRUE
-
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
1
Ambient Temperature Range High:
85°C
-
Height:
1mm
1.2mm
Length:
4mm
6.5mm
Width:
4mm
4.4mm
Thickness:
880μm
1mm
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
NOT SPECIFIED
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments