TDA7297 alternative parts: TDA7265
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins | STMICROELECTRONICS - TDA7265 - Audio Power Amplifier, 25 W, AB, 2 Channel, ± 5V to ± 25V, Multiwatt, 11 Pins |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) |
Number of Pins: | 15 | 11 |
Operating Temperature: | 0°C~70°C TA | -20°C~85°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 11 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 33W | 30W |
Voltage - Supply: | 6.5V~18V | ±5V~25V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7297 | TDA7265 |
Pin Count: | 15 | 11 |
Output Type: | 2-Channel (Stereo) | 2-Channel (Stereo) |
Operating Supply Voltage: | 15V | - |
Supply Voltage-Max (Vsup): | 18V | - |
Supply Voltage-Min (Vsup): | 6.5V | - |
Number of Channels: | 2 | 2 |
Nominal Supply Current: | 2A | 4.5A |
Power Dissipation: | 33W | 30W |
Quiescent Current: | 50mA | 80mA |
Output Power: | 15W | 25W |
Supply Type: | Single | Dual |
Bandwidth: | 20 kHz | 22 kHz |
Voltage Gain: | 32dB | 80dB |
Power Supply Rejection Ratio (PSRR): | 56dB | 60dB |
Gain: | 32 dB | 80 dB |
Max Output Power: | 15W | 25W |
Max Output Power x Channels @ Load: | 15W x 2 @ 8 Ω | 25W x 2 @ 8 Ω |
Harmonic Distortion: | 10% | 10% |
Load Impedance: | 8Ohm | 4Ohm |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Depop, Mute, Short-Circuit and Thermal Protection, Standby |
Height: | 10.7mm | 10.7mm |
Length: | 19.6mm | 19.6mm |
Width: | 5mm | 5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Lead, Tin |
Weight: | - | 8.164663g |
Terminal Pitch: | - | 1.7mm |
Input Offset Voltage (Vos): | - | 20mV |
Max Dual Supply Voltage: | - | 25V |
Min Dual Supply Voltage: | - | 5V |
Dual Supply Voltage: | - | 24V |
Input Bias Current: | - | 500nA |

TDA7297
(In Stock: 22000)
STMicroelectronicsUnited States