TDA7297 alternative parts: TDA7295

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins
STMICROELECTRONICS TDA7295Audio Power Amplifier, AB, 1 Channel, 80 W,10V to40V, Multiwatt, 15 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
15
15
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
33W
50W
Voltage - Supply:
6.5V~18V
±10V~40V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7297
TDA7295
Pin Count:
15
15
Output Type:
2-Channel (Stereo)
1-Channel (Mono)
Operating Supply Voltage:
15V
-
Supply Voltage-Max (Vsup):
18V
-
Supply Voltage-Min (Vsup):
6.5V
-
Number of Channels:
2
1
Nominal Supply Current:
2A
-
Power Dissipation:
33W
50W
Quiescent Current:
50mA
30mA
Output Power:
15W
80W
Supply Type:
Single
Dual
Bandwidth:
20 kHz
20 kHz
Voltage Gain:
32dB
80dB
Power Supply Rejection Ratio (PSRR):
56dB
75dB
Gain:
32 dB
80 dB
Max Output Power:
15W
80W
Max Output Power x Channels @ Load:
15W x 2 @ 8 Ω
80W x 1 @ 8 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
8Ohm
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
10.7mm
Length:
19.6mm
19.6mm
Width:
5mm
5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Power Supplies:
-
+-30V
Supply Current-Max:
-
65mA
Input Offset Voltage (Vos):
-
10mV
Max Dual Supply Voltage:
-
40V
Min Dual Supply Voltage:
-
10V
Dual Supply Voltage:
-
28V
Input Bias Current:
-
500nA
TDA7297

TDA7297

(In Stock: 22000)

STMicroelectronics