TDA7297 alternative parts: TDA7491LP13TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins
IC AMP AUD CLASS D BTL PWRSSO36
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
36-PowerFSOP (0.295, 7.50mm Width)
Number of Pins:
15
36
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
15
36
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class D
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
33W
-
Voltage - Supply:
6.5V~18V
5V~14V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Base Part Number:
TDA7297
TDA7491
Pin Count:
15
36
Output Type:
2-Channel (Stereo)
2-Channel (Stereo)
Operating Supply Voltage:
15V
-
Supply Voltage-Max (Vsup):
18V
14V
Supply Voltage-Min (Vsup):
6.5V
5V
Number of Channels:
2
2
Nominal Supply Current:
2A
26mA
Power Dissipation:
33W
-
Quiescent Current:
50mA
-
Output Power:
15W
5W
Supply Type:
Single
Single
Bandwidth:
20 kHz
22 kHz
Voltage Gain:
32dB
32dB
Power Supply Rejection Ratio (PSRR):
56dB
-
Gain:
32 dB
34 dB
Max Output Power:
15W
5W
Max Output Power x Channels @ Load:
15W x 2 @ 8 Ω
5W x 2 @ 8 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
-
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
-
Length:
19.6mm
10.3mm
Width:
5mm
7.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.5mm
Power Supplies:
-
9V
TDA7297

TDA7297

(In Stock: 22000)

STMicroelectronics