TDA7297 alternative parts: TDA7492P13TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins | IC AMP AUD CLASS D BTL PWRSSO36 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 36-PowerFSOP (0.295, 7.50mm Width) |
Number of Pins: | 15 | 36 |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 15 | 36 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class D |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 33W | 5W |
Voltage - Supply: | 6.5V~18V | 8V~26V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7297 | TDA7492 |
Pin Count: | 15 | 36 |
Output Type: | 2-Channel (Stereo) | 2-Channel (Stereo) |
Operating Supply Voltage: | 15V | - |
Supply Voltage-Max (Vsup): | 18V | 26V |
Supply Voltage-Min (Vsup): | 6.5V | 8V |
Number of Channels: | 2 | 2 |
Nominal Supply Current: | 2A | 26mA |
Power Dissipation: | 33W | - |
Quiescent Current: | 50mA | - |
Output Power: | 15W | 25W |
Supply Type: | Single | Single |
Bandwidth: | 20 kHz | 22 kHz |
Voltage Gain: | 32dB | 33.6dB |
Power Supply Rejection Ratio (PSRR): | 56dB | - |
Gain: | 32 dB | - |
Max Output Power: | 15W | 25W |
Max Output Power x Channels @ Load: | 15W x 2 @ 8 Ω | 25W x 2 @ 8 Ω |
Harmonic Distortion: | 10% | 10% |
Load Impedance: | 8Ohm | - |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby |
Height: | 10.7mm | - |
Length: | 19.6mm | 10.3mm |
Width: | 5mm | 7.5mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
HTS Code: | - | 8542.33.00.01 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.5mm |
Power Supplies: | - | 20V |
Height Seated (Max): | - | 2.45mm |

TDA7297
(In Stock: 22000)
STMicroelectronicsUnited States