TFC-110-32-L-D-A-K-TR alternative parts: TFC-140-12-F-D-A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | SAMTEC TFC-140-12-F-D-A Wire-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Contact Plating: | Gold | - |
Housing Material: | Polymer | - |
Contact Materials: | Bronze | Phosphor Bronze |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2011 | 2013 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | BOARD CONNECTOR | Header |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Pitch: | 1.27mm | - |
Orientation: | Straight | - |
Depth: | 5.72mm | - |
Number of Contacts: | 20 | - |
Housing Color: | Black | - |
Max Voltage Rating (AC): | 350V | - |
Length: | 15.88mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Mounting Type: | - | Surface Mount |
Contact Shape: | - | Square |
Contact Finish Mating: | - | Gold |
Contact Length-Mating: | - | 0.130 3.30mm |
Insulation Materials: | - | Liquid Crystal Polymer (LCP) |
Voltage Rated: | - | 275VAC |
Operating Temperature: | - | -55°C~125°C |
Series: | - | Tiger Eye™ TFC |
Pbfree Code: | - | yes |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
ECCN Code: | - | EAR99 |
Number of Positions: | - | 80 |
Additional Feature: | - | TIGER EYE SYSTEM, SHROUDED |
HTS Code: | - | 8536.69.40.40 |
Fastening Type: | - | Push-Pull |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Contact Type: | - | Male Pin |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Current Rating (Amps): | - | 3.1A per Contact |
Total Number of Contacts: | - | 80 |
Insulation Height: | - | 0.295 7.50mm |
Style: | - | Board to Board or Cable |
Number of Positions Loaded: | - | All |
Pitch - Mating: | - | 0.050 1.27mm |
Insulation Color: | - | Black |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL, CSA |
Reliability: | - | COMMERCIAL |
Row Spacing - Mating: | - | 0.050 (1.27mm) |
Shrouding: | - | Shrouded - 4 Wall |
Number Of PCB Rows: | - | 2 |
Contact Finish - Post: | - | Tin |
PCB Contact Pattern: | - | RECTANGULAR |
Contact Resistance: | - | 15mOhm |
Insulation Resistance: | - | 5000000000Ohm |
Mating Contact Pitch: | - | 0.05 inch |
Polarization Key: | - | POLARIZED HOUSING |
Features: | - | Board Guide |
Plating Thickness: | - | FLASH inch |
Contact Finish Thickness - Mating: | - | 3.00μin 0.076μm |
Material Flammability Rating: | - | UL94 V-0 |
REACH SVHC: | - | No SVHC |

TFC-110-32-L-D-A-K-TR
(In Stock: 831)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.708512
$4.71
10
$4.441992
$44.42
100
$4.190559
$419.06
500
$3.953357
$1,976.68
1000
$3.729583
$3,729.58
Minimum: 1 Multiples: 1
Unit Price: $4.708512
Ext Price: $4.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity