TFC-110-32-L-D-A-K-TR alternative parts: TFC-145-11-F-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | SAMTEC TFC-145-11-F-D Wire-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Contact Plating: | Gold | Gold |
Housing Material: | Polymer | - |
Contact Materials: | Bronze | Bronze |
Packaging: | Tape & Reel (TR) | Bulk |
Published: | 2011 | 2013 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Through Hole |
Connector Type: | BOARD CONNECTOR | BOARD STACKING CONNECTOR |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Pitch: | 1.27mm | 1.27mm |
Orientation: | Straight | - |
Depth: | 5.72mm | - |
Number of Contacts: | 20 | 90 |
Housing Color: | Black | - |
Max Voltage Rating (AC): | 350V | - |
Length: | 15.88mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole |
Pbfree Code: | - | yes |
Additional Feature: | - | SHROUDED |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
REACH SVHC: | - | No SVHC |

TFC-110-32-L-D-A-K-TR
(In Stock: 831)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.708512
$4.71
10
$4.441992
$44.42
100
$4.190559
$419.06
500
$3.953357
$1,976.68
1000
$3.729583
$3,729.58
Minimum: 1 Multiples: 1
Unit Price: $4.708512
Ext Price: $4.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity