TFC-110-32-L-D-A-K-TR alternative parts: TFC-150-32-F-D-A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | SAMTEC TFC-150-32-F-D-A Wire-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Contact Plating: | Gold | Gold |
Housing Material: | Polymer | Polymer |
Contact Materials: | Bronze | Bronze |
Packaging: | Tape & Reel (TR) | Bulk |
Published: | 2011 | 2013 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | BOARD CONNECTOR | BOARD STACKING CONNECTOR |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Pitch: | 1.27mm | 1.27mm |
Orientation: | Straight | Straight |
Depth: | 5.72mm | 5.72mm |
Number of Contacts: | 20 | 100 |
Housing Color: | Black | Black |
Max Voltage Rating (AC): | 350V | 350V |
Length: | 15.88mm | 66.68mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mounting Type: | - | BOARD |
Mounting Option 1: | - | LOCKING |
Pbfree Code: | - | yes |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
ECCN Code: | - | EAR99 |
Additional Feature: | - | TIGER EYE SYSTEM, SHROUDED |
HTS Code: | - | 8536.69.40.40 |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL, CSA |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 2 |
PCB Contact Pattern: | - | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Style: | - | RND PIN-SKT |
Contact Resistance: | - | 15mOhm |
Insulation Resistance: | - | 5000000000Ohm |
Polarization Key: | - | POLARIZED HOUSING |
Contact Pattern: | - | RECTANGULAR |
Mating Contact Row Spacing: | - | 0.05 inch |
Plating Thickness: | - | FLASH inch |
REACH SVHC: | - | No SVHC |

TFC-110-32-L-D-A-K-TR
(In Stock: 831)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.708512
$4.71
10
$4.441992
$44.42
100
$4.190559
$419.06
500
$3.953357
$1,976.68
1000
$3.729583
$3,729.58
Minimum: 1 Multiples: 1
Unit Price: $4.708512
Ext Price: $4.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity