TFC-110-32-L-D-A-K-TR alternative parts: TFC-145-12-F-D-A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R
SAMTEC TFC-145-12-F-D-A Wire-To-Board Connector
Factory Lead Time:
3 Weeks
3 Weeks
Contact Plating:
Gold
Gold
Housing Material:
Polymer
-
Contact Materials:
Bronze
Bronze
Packaging:
Tape & Reel (TR)
Bulk
Published:
2011
2013
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Termination:
Solder
SMD/SMT
Connector Type:
BOARD CONNECTOR
BOARD STACKING CONNECTOR
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
2
2
Gender:
Male
Male
Pitch:
1.27mm
1.27mm
Orientation:
Straight
-
Depth:
5.72mm
-
Number of Contacts:
20
90
Housing Color:
Black
-
Max Voltage Rating (AC):
350V
-
Length:
15.88mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Insulation Materials:
-
LIQUID CRYSTAL POLYMER (LCP)
Operating Temperature (Min.):
-
-55°C
Pbfree Code:
-
yes
Additional Feature:
-
TIGER EYE SYSTEM, SHROUDED
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Number of Conductors:
-
ONE
Reference Standard:
-
UL, CSA
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
PCB Contact Pattern:
-
RECTANGULAR
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Contact Style:
-
RND PIN-SKT
Contact Resistance:
-
15mOhm
Insulation Resistance:
-
5000000000Ohm
Polarization Key:
-
POLARIZED HOUSING
Contact Pattern:
-
RECTANGULAR
Mating Contact Row Spacing:
-
0.05 inch
Insulator Color:
-
BLACK
Plating Thickness:
-
FLASH inch
REACH SVHC:
-
No SVHC
TFC-110-32-L-D-A-K-TR

TFC-110-32-L-D-A-K-TR

(In Stock: 831)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.708512

    $4.71

  • 10

    $4.441992

    $44.42

  • 100

    $4.190559

    $419.06

  • 500

    $3.953357

    $1,976.68

  • 1000

    $3.729583

    $3,729.58

Minimum: 1 Multiples: 1

Unit Price: $4.708512

Ext Price: $4.71

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity