TLC555CP alternative parts: TLC551CD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | IC OSC SGL TIMER 1.8MHZ 8-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 440.409842mg | 75.891673mg |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Series: | LinCMOS™ | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 1W | 725mW |
Voltage - Supply: | 2V~15V | 1V~15V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 250A | - |
Frequency: | 2.1MHz | 1.8MHz |
Base Part Number: | TLC555 | TLC551 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 2.5V | - |
Power Supplies: | 5V | - |
Supply Voltage-Min (Vsup): | 2V | 1V |
Operating Supply Current: | 360μA | 360μA |
Nominal Supply Current: | 360μA | 170μA |
Power Dissipation: | 1W | 725mW |
Output Current: | 15mA | - |
Quiescent Current: | 250μA | 170μA |
Number of Timers/Counters: | 1 | - |
Supply Current-Max (Isup): | 0.4mA | 0.5mA |
High Level Output Current: | -10mA | -10mA |
Low Level Output Current: | 100mA | 100mA |
Height: | 5.08mm | 1.75mm |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Channels: | - | 1 |

TLC555CP
(In Stock: 45)
Texas InstrumentsUnited States