TLC555CP alternative parts: TLC556CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SINGLE TIMER 2.1MHZ 8-DIP
IC OSC TIMER DUAL 2.1MHZ 14-DIP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
8
14
Weight:
440.409842mg
927.99329mg
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Series:
LinCMOS™
LinCMOS™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
14
ECCN Code:
EAR99
EAR99
Type:
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Dual)
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
1W
1.15W
Voltage - Supply:
2V~15V
2V~18V
Terminal Position:
DUAL
-
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Current Rating:
250A
15A
Frequency:
2.1MHz
2.1MHz
Base Part Number:
TLC555
TLC556
Pin Count:
8
14
Operating Supply Voltage:
2.5V
-
Power Supplies:
5V
5/18V
Supply Voltage-Min (Vsup):
2V
2V
Operating Supply Current:
360μA
720μA
Nominal Supply Current:
360μA
130μA
Power Dissipation:
1W
1.15W
Output Current:
15mA
-
Quiescent Current:
250μA
130μA
Number of Timers/Counters:
1
2
Supply Current-Max (Isup):
0.4mA
1mA
High Level Output Current:
-10mA
-10mA
Low Level Output Current:
100mA
100mA
Height:
5.08mm
5.08mm
Length:
9.81mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Max (Vsup):
-
15V
TLC555CP

TLC555CP

(In Stock: 45)

Texas Instruments