TLC555CP alternative parts: TLC556MDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | Standard Timer Dual 14-Pin SOIC T/R |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 14 |
Weight: | 440.409842mg | 122.413241mg |
Operating Temperature: | 0°C~70°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | LinCMOS™ | LinCMOS™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Dual) |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 1W | 950mW |
Voltage - Supply: | 2V~15V | 5V~18V |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 250A | - |
Frequency: | 2.1MHz | 2.1MHz |
Base Part Number: | TLC555 | TLC556 |
Pin Count: | 8 | 14 |
Operating Supply Voltage: | 2.5V | - |
Power Supplies: | 5V | 5/18V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Operating Supply Current: | 360μA | 720μA |
Nominal Supply Current: | 360μA | 130μA |
Power Dissipation: | 1W | 950mW |
Output Current: | 15mA | - |
Quiescent Current: | 250μA | 130μA |
Number of Timers/Counters: | 1 | 2 |
Supply Current-Max (Isup): | 0.4mA | 1.4mA |
High Level Output Current: | -10mA | -10mA |
Low Level Output Current: | 100mA | 100mA |
Height: | 5.08mm | 1.75mm |
Length: | 9.81mm | 8.65mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Max (Vsup): | - | 15V |

TLC555CP
(In Stock: 45)
Texas InstrumentsUnited States