TLC555CP alternative parts: TLC555IDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SINGLE TIMER 2.1MHZ 8-DIP
TEXAS INSTRUMENTS - TLC555IDR - TIMER, SINGLE, 2.1MHZ, 15V, 8-SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
440.409842mg
72.603129mg
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Cut Tape (CT)
Series:
LinCMOS™
LinCMOS™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
1W
725mW
Voltage - Supply:
2V~15V
3V~15V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
3V
Terminal Pitch:
2.54mm
-
Current Rating:
250A
250A
Frequency:
2.1MHz
2.1MHz
Base Part Number:
TLC555
TLC555
Pin Count:
8
8
Operating Supply Voltage:
2.5V
-
Power Supplies:
5V
5V
Supply Voltage-Min (Vsup):
2V
2V
Operating Supply Current:
360μA
360μA
Nominal Supply Current:
360μA
-
Power Dissipation:
1W
725mW
Output Current:
15mA
-
Quiescent Current:
250μA
250μA
Number of Timers/Counters:
1
1
Supply Current-Max (Isup):
0.4mA
0.5mA
High Level Output Current:
-10mA
-10mA
Low Level Output Current:
100mA
100mA
Height:
5.08mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
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
Ambient Temperature Range High:
-
85°C
TLC555CP

TLC555CP

(In Stock: 45)

Texas Instruments