TLC59116IRHBR alternative parts: TLC59116FIRHBR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Driver
IC LED DRVR LIN DIM 120MA 32VQFN
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
32
32
SwitchingFrequency:
1MHz
1MHz
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
32
32
ECCN Code:
EAR99
EAR99
Type:
Linear
Linear
Applications:
Backlight
-
HTS Code:
8542.39.00.01
8542.39.00.01
Max Power Dissipation:
1.207W
1.6W
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
4.5V
Frequency:
25MHz
25MHz
Base Part Number:
TLC59116
TLC59116
Pin Count:
32
32
Number of Outputs:
16
16
Power Supplies:
3.3/5V
3.3/5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3V
3V
Nominal Supply Current:
3.7mA
13mA
Power Dissipation:
3.08W
1.6W
Output Current:
120mA
120mA
Max Supply Current:
37mA
13mA
Voltage - Output:
17V
17V
Topology:
Boost
-
Min Input Voltage:
3V
3V
Max Input Voltage:
5.5V
5.5V
Output Characteristics:
CONSTANT-CURRENT
CONSTANT-CURRENT
Output Current per Channel:
120mA
-
Input Characteristics:
STANDARD
STANDARD
Internal Switch(s):
Yes
Yes
Low Level Output Current:
30mA
30mA
Dimming:
I2C
I2C
Number of Segments:
16
16
Multiplexed Display Capability:
NO
NO
Height:
1mm
1mm
Length:
5mm
5mm
Width:
5mm
5mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
TLC59116IRHBR

TLC59116IRHBR

(In Stock: 6083)

Texas Instruments