TLC59116IRHBR alternative parts: TLC5922DAP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Driver | IC LED DRIVER LIN 80MA 32HTSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-PowerTSSOP (0.240, 6.10mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 32 | 32 |
SwitchingFrequency: | 1MHz | - |
Operating Temperature: | -40°C~85°C TA | -20°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
ECCN Code: | EAR99 | EAR99 |
Type: | Linear | Linear |
Applications: | Backlight | Backlight, Lighting, Signage |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Max Power Dissipation: | 1.207W | 3.9W |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Frequency: | 25MHz | 30MHz |
Base Part Number: | TLC59116 | TLC5922 |
Pin Count: | 32 | 32 |
Number of Outputs: | 16 | 16 |
Power Supplies: | 3.3/5V | 3.3/5V |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 3V | 3V |
Nominal Supply Current: | 3.7mA | 65mA |
Power Dissipation: | 3.08W | 3.9W |
Output Current: | 120mA | 90mA |
Max Supply Current: | 37mA | 65mA |
Voltage - Output: | 17V | 17V |
Topology: | Boost | - |
Min Input Voltage: | 3V | 3V |
Max Input Voltage: | 5.5V | 5.5V |
Output Characteristics: | CONSTANT-CURRENT | CONSTANT-CURRENT |
Output Current per Channel: | 120mA | - |
Input Characteristics: | STANDARD | STANDARD |
Internal Switch(s): | Yes | Yes |
Low Level Output Current: | 30mA | 1mA |
Dimming: | I2C | - |
Number of Segments: | 16 | 16 |
Multiplexed Display Capability: | NO | NO |
Height: | 1mm | 1.2mm |
Length: | 5mm | 11mm |
Width: | 5mm | 6.2mm |
Thickness: | 900μm | 1.15mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 181.096754mg |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.65mm |
High Level Output Current: | - | -1mA |
Display Mode: | - | SEGMENT |

TLC59116IRHBR
(In Stock: 6083)
Texas InstrumentsUnited States