TLC59116IRHBR alternative parts: TLC5920DLR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Driver
IC LED DRIVER LINEAR 48-SSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
48-BSSOP (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
32
48
SwitchingFrequency:
1MHz
-
Operating Temperature:
-40°C~85°C TA
-20°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
32
48
ECCN Code:
EAR99
EAR99
Type:
Linear
Linear
Applications:
Backlight
-
HTS Code:
8542.39.00.01
8542.39.00.01
Max Power Dissipation:
1.207W
1.5W
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
25MHz
10MHz
Base Part Number:
TLC59116
TLC5920
Pin Count:
32
48
Number of Outputs:
16
16
Power Supplies:
3.3/5V
5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3V
4.5V
Nominal Supply Current:
3.7mA
1.6mA
Power Dissipation:
3.08W
1.5W
Output Current:
120mA
640mA
Max Supply Current:
37mA
1.6mA
Voltage - Output:
17V
-
Topology:
Boost
Shift Register
Min Input Voltage:
3V
4.5V
Max Input Voltage:
5.5V
5.5V
Output Characteristics:
CONSTANT-CURRENT
CONSTANT-CURRENT
Output Current per Channel:
120mA
30mA
Input Characteristics:
STANDARD
STANDARD
Internal Switch(s):
Yes
-
Low Level Output Current:
30mA
640mA
Dimming:
I2C
-
Number of Segments:
16
128
Multiplexed Display Capability:
NO
NO
Height:
1mm
2.79mm
Length:
5mm
15.88mm
Width:
5mm
7.49mm
Thickness:
900μm
2.59mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
600.301152mg
Additional Feature:
-
COMMON-CATHODE
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.635mm
Output Voltage:
-
900mV
Operating Supply Voltage:
-
5V
High Level Output Current:
-
-30mA
fmax-Min:
-
10 MHz
Display Mode:
-
DOT MATRIX
TLC59116IRHBR

TLC59116IRHBR

(In Stock: 6083)

Texas Instruments