TLC59116IRHBR alternative parts: TLC5940PWP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED Lighting Drivers 16B Fast-Mode Plus I2C-Bus LED Driver
TEXAS INSTRUMENTS TLC5940PWP.Led Driver, 16 Outputs, Constant Current, 3V-5.5V in, 30MHz switch, 17V/120mA out, HTSSOP-28
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
28-PowerTSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
32
28
SwitchingFrequency:
1MHz
30MHz
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
32
28
ECCN Code:
EAR99
EAR99
Type:
Linear
Linear
Applications:
Backlight
Backlight
HTS Code:
8542.39.00.01
8542.39.00.01
Max Power Dissipation:
1.207W
-
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
25MHz
-
Base Part Number:
TLC59116
TLC5940
Pin Count:
32
28
Number of Outputs:
16
-
Power Supplies:
3.3/5V
3.3/5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3V
3V
Nominal Supply Current:
3.7mA
60mA
Power Dissipation:
3.08W
-
Output Current:
120mA
120mA
Max Supply Current:
37mA
6mA
Voltage - Output:
17V
17V
Topology:
Boost
Shift Register
Min Input Voltage:
3V
3V
Max Input Voltage:
5.5V
5.5V
Output Characteristics:
CONSTANT-CURRENT
OPEN-DRAIN
Output Current per Channel:
120mA
-
Input Characteristics:
STANDARD
STANDARD
Internal Switch(s):
Yes
Yes
Low Level Output Current:
30mA
1mA
Dimming:
I2C
-
Number of Segments:
16
16
Multiplexed Display Capability:
NO
NO
Height:
1mm
1.2mm
Length:
5mm
9.7mm
Width:
5mm
4.4mm
Thickness:
900μm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
118.501007mg
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.65mm
High Level Output Current:
-
-1mA
Display Mode:
-
DOT MATRIX
TLC59116IRHBR

TLC59116IRHBR

(In Stock: 6083)

Texas Instruments