TLV271SN2T1G alternative parts: TLV2452CDGKR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 3MHZ RRO 5TSOP | IC OPAMP GP 220KHZ RRO 8VSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-5 Thin, TSOT-23-5 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 8 |
Operating Temperature: | -40°C~105°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2007 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TR |
Max Power Dissipation: | 200mW | 481mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 3V |
Base Part Number: | TLV271 | TLV2452 |
Pin Count: | 5 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | - |
Operating Supply Current: | 490μA | 23μA |
Nominal Supply Current: | 550μA | 84μA |
Power Dissipation: | 200mW | 481mW |
Output Current: | 13mA | 10mA |
Slew Rate: | 2.6V/μs | 0.11V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 58 dB | 70 dB |
Current - Input Bias: | 1pA | 500pA |
Voltage - Supply, Single/Dual (±): | 2.7V~16V ±1.35V~8V | 2.7V~6V ±1.35V~3V |
Halogen Free: | Halogen Free | - |
Output Current per Channel: | 13mA | 10mA |
Input Offset Voltage (Vos): | 5mV | 1.5mV |
Neg Supply Voltage-Nom (Vsup): | -5V | - |
Unity Gain BW-Nom: | 3000 kHz | 220 kHz |
Voltage Gain: | 110dB | 103dB |
Power Supply Rejection Ratio (PSRR): | 70dB | - |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | 300μV |
Low-Bias: | YES | NO |
Micropower: | NO | YES |
Programmable Power: | NO | NO |
Height: | 1mm | 1.07mm |
Length: | 3mm | 3mm |
Width: | 1.5mm | 3mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 2 |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Operating Supply Voltage: | - | 3V |
Bandwidth: | - | 220 kHz |
Average Bias Current-Max (IIB): | - | 0.007μA |
Supply Voltage Limit-Max: | - | 7V |
Bias Current-Max (IIB) @25C: | - | 0.005μA |
Max I/O Voltage: | - | 1.5mV |
Input Offset Current-Max (IIO): | - | 0.00045μA |
Thickness: | - | 970μm |
TLV271SN2T1G
(In Stock: 50)
ON SemiconductorUnited States