TLV271SN2T1G alternative parts: TLV272IDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 3MHZ RRO 5TSOP
IC OPAMP GP 3MHZ RRO 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
5
8
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2007
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TR
Max Power Dissipation:
200mW
396mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
2
Supply Voltage:
5V
5V
Base Part Number:
TLV271
TLV272
Pin Count:
5
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
2
Operating Supply Current:
490μA
625μA
Nominal Supply Current:
550μA
1.6mA
Power Dissipation:
200mW
396mW
Output Current:
13mA
13mA
Slew Rate:
2.6V/μs
2.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
CMOS
Common Mode Rejection Ratio:
58 dB
58 dB
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
2.7V~16V ±1.35V~8V
2.7V~16V ±1.35V~8V
Halogen Free:
Halogen Free
-
Output Current per Channel:
13mA
13mA
Input Offset Voltage (Vos):
5mV
5mV
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Unity Gain BW-Nom:
3000 kHz
3000 kHz
Voltage Gain:
110dB
110dB
Power Supply Rejection Ratio (PSRR):
70dB
70dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
500μV
Low-Bias:
YES
YES
Micropower:
NO
NO
Programmable Power:
NO
NO
Height:
1mm
1.75mm
Length:
3mm
4.9mm
Width:
1.5mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Peak Reflow Temperature (Cel):
-
260
Operating Supply Voltage:
-
5V
Bandwidth:
-
3MHz
Average Bias Current-Max (IIB):
-
0.00006μA
Bias Current-Max (IIB) @25C:
-
0.00006μA
Dual Supply Voltage:
-
5V
Nominal Gain Bandwidth Product:
-
2.4MHz
Max I/O Voltage:
-
5mV
Input Offset Current-Max (IIO):
-
0.00006μA
Thickness:
-
1.58mm
TLV271SN2T1G

TLV271SN2T1G

(In Stock: 50)

ON Semiconductor