TLV271SN2T1G alternative parts: TLV2472IDGNR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 3MHZ RRO 5TSOP
IC OPAMP GP 2.8MHZ RRO 8MSOP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-5 Thin, TSOT-23-5
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
5
8
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2007
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TR
Max Power Dissipation:
200mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
2
Supply Voltage:
5V
3V
Base Part Number:
TLV271
TLV2472
Pin Count:
5
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
-
Operating Supply Current:
490μA
600μA
Nominal Supply Current:
550μA
1.8mA
Power Dissipation:
200mW
2.37W
Output Current:
13mA
35mA
Slew Rate:
2.6V/μs
1.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
58 dB
61 dB
Current - Input Bias:
1pA
2.5pA
Voltage - Supply, Single/Dual (±):
2.7V~16V ±1.35V~8V
2.7V~6V ±1.35V~3V
Halogen Free:
Halogen Free
-
Output Current per Channel:
13mA
35mA
Input Offset Voltage (Vos):
5mV
2.2mV
Neg Supply Voltage-Nom (Vsup):
-5V
-
Unity Gain BW-Nom:
3000 kHz
2800 kHz
Voltage Gain:
110dB
120dB
Power Supply Rejection Ratio (PSRR):
70dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
250μV
Low-Bias:
YES
YES
Micropower:
NO
NO
Programmable Power:
NO
NO
Height:
1mm
1.1mm
Length:
3mm
3mm
Width:
1.5mm
3mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Operating Supply Voltage:
-
3V
Bandwidth:
-
2.8MHz
Average Bias Current-Max (IIB):
-
0.0003μA
Supply Voltage Limit-Max:
-
7V
Bias Current-Max (IIB) @25C:
-
0.00005μA
Max I/O Voltage:
-
2.2mV
Input Offset Current-Max (IIO):
-
0.00005μA
Thickness:
-
1.02mm
TLV271SN2T1G

TLV271SN2T1G

(In Stock: 50)

ON Semiconductor