TLV271SN2T1G alternative parts: TLV271CW5-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 3MHZ RRO 5TSOP
IC OPAMP GP 3MHZ RRO SOT25
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
8 Weeks
18 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-5 Thin, TSOT-23-5
SC-74A, SOT-753
Surface Mount:
YES
-
Number of Pins:
5
5
Operating Temperature:
-40°C~105°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2007
2017
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
-
ECCN Code:
EAR99
-
Packing Method:
TAPE AND REEL
-
Max Power Dissipation:
200mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Base Part Number:
TLV271
TLV271
Pin Count:
5
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
490μA
550μA
Nominal Supply Current:
550μA
-
Power Dissipation:
200mW
220mW
Output Current:
13mA
-
Slew Rate:
2.6V/μs
2V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
CMOS
Common Mode Rejection Ratio:
58 dB
65 dB
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
2.7V~16V ±1.35V~8V
2.7V~16V ±1.35V~8V
Halogen Free:
Halogen Free
-
Output Current per Channel:
13mA
8mA
Input Offset Voltage (Vos):
5mV
500μV
Neg Supply Voltage-Nom (Vsup):
-5V
-
Unity Gain BW-Nom:
3000 kHz
-
Voltage Gain:
110dB
110dB
Power Supply Rejection Ratio (PSRR):
70dB
70dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
500μV
500μV
Low-Bias:
YES
-
Micropower:
NO
-
Programmable Power:
NO
-
Height:
1mm
1.3mm
Length:
3mm
3.1mm
Width:
1.5mm
1.7mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-25
Number of Elements:
-
1
Usage Level:
-
Commercial grade
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Operating Supply Voltage:
-
5V
Number of Circuits:
-
1
Max Supply Voltage:
-
16V
Min Supply Voltage:
-
2.7V
Current - Supply:
-
550μA
Gain Bandwidth Product:
-
1.9MHz
Max Dual Supply Voltage:
-
8V
Max Frequency:
-
10kHz
Min Dual Supply Voltage:
-
1.35V
Dual Supply Voltage:
-
5V
TLV271SN2T1G

TLV271SN2T1G

(In Stock: 50)

ON Semiconductor