TLV62085RLTR alternative parts: TLV61046ADBVT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switching Voltage Regulators Datasheet spin of TPS62085 | TINY BOOST CONVERTER FOR PMOLED |
Lifecycle Status: | ACTIVE (Last Updated: 12 hours ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 7-VFDFN | SOT-23-6 |
Number of Pins: | 7 | 6 |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | DCS-Control™ | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | 6 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Base Part Number: | TLV62085 | TLV61046 |
Function: | Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Efficiency: | 95 % | - |
Output Voltage: | 6V | 12V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | - |
Operating Supply Voltage: | 6V | - |
Voltage - Input (Min): | 2.5V | 1.8V |
Input Voltage-Nom: | 3.6V | 3.6V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 17μA | - |
Max Output Voltage: | 6V | - |
Voltage - Output (Min/Fixed): | 0.8V | 3.3V |
Topology: | Buck | Boost |
Frequency - Switching: | 2.4MHz | 1.05MHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | - |
Min Output Voltage: | 800mV | - |
Height: | 1mm | 1.45mm |
Length: | 2mm | 2.9mm |
Width: | 2mm | 1.6mm |
Thickness: | 900μm | 1.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Terminal Pitch: | - | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 1.8V |
Nominal Supply Current: | - | 110μA |
Output Current: | - | 980mA |
Control Mode: | - | CURRENT-MODE |
Max Duty Cycle: | - | 90 % |
Max Junction Temperature (Tj): | - | 125°C |

TLV62085RLTR
(In Stock: 66523)
Texas InstrumentsUnited States