TLV62085RLTR alternative parts: TLV61225DCKT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators Datasheet spin of TPS62085
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
7-VFDFN
6-TSSOP, SC-88, SOT-363
Number of Pins:
7
6
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
6
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Base Part Number:
TLV62085
TLV61225
Function:
Step-Down
Step-Up
Number of Outputs:
1
1
Efficiency:
95 %
94 %
Output Voltage:
6V
3.3V
Output Type:
Adjustable
Fixed
Max Output Current:
3A
-
Operating Supply Voltage:
6V
-
Voltage - Input (Min):
2.5V
0.7V
Input Voltage-Nom:
3.6V
1.2V
Analog IC - Other Type:
SWITCHING REGULATOR
BATTERY CHARGE CONTROLLER
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
5μA
Max Output Voltage:
6V
3.3V
Voltage - Output (Min/Fixed):
0.8V
-
Topology:
Buck
Boost
Frequency - Switching:
2.4MHz
-
Control Technique:
PULSE WIDTH MODULATION
HYSTERETIC CURRENT MODE
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
-
Height:
1mm
1.1mm
Length:
2mm
2mm
Width:
2mm
1.25mm
Thickness:
900μm
900μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
SwitchingFrequency:
-
2MHz
Peak Reflow Temperature (Cel):
-
260
Depth:
-
1.25mm
Control Mode:
-
CURRENT-MODE
Switcher Configuration:
-
PUSH-PULL
Nominal Output Voltage:
-
3.3V
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TLV62085RLTR

TLV62085RLTR

(In Stock: 66523)

Texas Instruments