TLV62085RLTR alternative parts: TLV62565DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators Datasheet spin of TPS62085
IC REG BCK ADJ 1.5A SYNC SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
7-VFDFN
SC-74A, SOT-753
Number of Pins:
7
5
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
5
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Base Part Number:
TLV62085
TLV62565
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
95 %
Output Voltage:
6V
5.2V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
1.5A
Operating Supply Voltage:
6V
5.5V
Voltage - Input (Min):
2.5V
-
Input Voltage-Nom:
3.6V
3.6V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
50μA
Max Output Voltage:
6V
5.23V
Voltage - Output (Min/Fixed):
0.8V
0.6V
Topology:
Buck
Buck
Frequency - Switching:
2.4MHz
1.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
600mV
Height:
1mm
1.45mm
Length:
2mm
2.9mm
Width:
2mm
1.6mm
Thickness:
900μm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Peak Reflow Temperature (Cel):
-
260
Min Supply Voltage:
-
2.7V
Operating Supply Current:
-
50μA
Control Mode:
-
CURRENT-MODE
Radiation Hardening:
-
No
TLV62085RLTR

TLV62085RLTR

(In Stock: 66523)

Texas Instruments